multicomp PRO Resistor, 33K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro MCRE000176

Description
RESISTOR, 33K, 0.05W, 1%, 0201, FULL REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 33K, 0.05W, 1%, 0201, FULL REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 33K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro - 94W3101 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro
94W3101
Resistor, 33K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro 94W3101
RESISTOR, 33K, 0.05W, 1%, 0201, FULL REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, 33K, 0.05W, 1%, 0201, FULL REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Mcre Series, 33 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 07W4282 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 33 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
07W4282
Surface Mount Thick Film Resistor, Mcre Series, 33 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 07W4282
Surface Mount Thick Film Resistor, MCRE Series, 33 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 33 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33K, 0.05W, 1%, 0201; Resistance Multicomp Pro - 94W5172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K, 0.05W, 1%, 0201; Resistance Multicomp Pro
94W5172
Resistor, 33K, 0.05W, 1%, 0201; Resistance Multicomp Pro 94W5172
RESISTOR, 33K, 0.05W, 1%, 0201; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:MP-CR-CA SeriesRoHS Compliant: Yes

RESISTOR, 33K, 0.05W, 1%, 0201; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:MP-CR-CA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 94W3101 07W4282 94W5172
Product Name Resistor, 33K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcre Series, 33 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro Resistor, 33K, 0.05W, 1%, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD); 0201; 0603 0201; 0201 [0603 Metric]
Resistance Range 33000 ohms 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details