multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 27 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro MCRE000174

Description
Surface Mount Thick Film Resistor, MCRE Series, 27 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 27 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 27 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 07W4280 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 27 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
07W4280
Surface Mount Thick Film Resistor, Mcre Series, 27 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 07W4280
Surface Mount Thick Film Resistor, MCRE Series, 27 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 27 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Resistor, 27K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro - 94W3099 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro
94W3099
Resistor, 27K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro 94W3099
RESISTOR, 27K, 0.05W, 1%, 0201, FULL REEL; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, 27K, 0.05W, 1%, 0201, FULL REEL; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 27K, 0.05W, 1%, 0201; Resistance Multicomp Pro - 94W4641 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27K, 0.05W, 1%, 0201; Resistance Multicomp Pro
94W4641
Resistor, 27K, 0.05W, 1%, 0201; Resistance Multicomp Pro 94W4641
RESISTOR, 27K, 0.05W, 1%, 0201; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:MP-CR-CA SeriesRoHS Compliant: Yes

RESISTOR, 27K, 0.05W, 1%, 0201; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:MP-CR-CA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 07W4280 94W3099 94W4641
Product Name Surface Mount Thick Film Resistor, Mcre Series, 27 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro Resistor, 27K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro Resistor, 27K, 0.05W, 1%, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Standards and Certifications RoHS
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details