multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 24 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro MCRE000173

Description
Surface Mount Thick Film Resistor, MCRE Series, 24 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 24 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 24 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 10R8837 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 24 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
10R8837
Surface Mount Thick Film Resistor, Mcre Series, 24 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 10R8837
Surface Mount Thick Film Resistor, MCRE Series, 24 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 24 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 24K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro - 94W3098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
94W3098
Res, Thick Film, 24K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro 94W3098
RES, THICK FILM, 24K, 1%, 0.05W, 0201, REEL; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K, 1%, 0.05W, 0201, REEL; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcre Series, 24 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 07W4279 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 24 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
07W4279
Surface Mount Thick Film Resistor, Mcre Series, 24 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 07W4279
Surface Mount Thick Film Resistor, MCRE Series, 24 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 24 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24K, 1%, 0.05W, 0201; Resistance Multicomp Pro - 94W5170 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K, 1%, 0.05W, 0201; Resistance Multicomp Pro
94W5170
Res, Thick Film, 24K, 1%, 0.05W, 0201; Resistance Multicomp Pro 94W5170
RES, THICK FILM, 24K, 1%, 0.05W, 0201; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 24K, 1%, 0.05W, 0201; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 10R8837 94W3098 94W5170
Product Name Surface Mount Thick Film Resistor, Mcre Series, 24 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro Res, Thick Film, 24K, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro Res, Thick Film, 24K, 1%, 0.05W, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS RoHS
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details