multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 12 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro MCRE000166

Description
Surface Mount Thick Film Resistor, MCRE Series, 12 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 12 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 12 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 07W4272 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 12 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
07W4272
Surface Mount Thick Film Resistor, Mcre Series, 12 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 07W4272
Surface Mount Thick Film Resistor, MCRE Series, 12 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 12 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12K, 0.05W, 1%, 0201; Resistance Multicomp Pro - 94W5165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K, 0.05W, 1%, 0201; Resistance Multicomp Pro
94W5165
Resistor, 12K, 0.05W, 1%, 0201; Resistance Multicomp Pro 94W5165
RESISTOR, 12K, 0.05W, 1%, 0201; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:MP-CR-CA SeriesRoHS Compliant: Yes

RESISTOR, 12K, 0.05W, 1%, 0201; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:MP-CR-CA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 07W4272 94W5165
Product Name Surface Mount Thick Film Resistor, Mcre Series, 12 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro Resistor, 12K, 0.05W, 1%, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603 0201; 0201 [0603 Metric]
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details