multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 6.8 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000160

Description
Surface Mount Thick Film Resistor, MCRE Series, 6.8 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 6.8 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 6.8 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4266 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 6.8 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4266
Surface Mount Thick Film Resistor, Mcre Series, 6.8 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4266
Surface Mount Thick Film Resistor, MCRE Series, 6.8 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 6.8 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K8, 0.05W, 1%, 0201; Resistance Multicomp Pro - 94W4636 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K8, 0.05W, 1%, 0201; Resistance Multicomp Pro
94W4636
Resistor, 6K8, 0.05W, 1%, 0201; Resistance Multicomp Pro 94W4636
RESISTOR, 6K8, 0.05W, 1%, 0201; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, 6K8, 0.05W, 1%, 0201; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 07W4266 94W4636
Product Name Surface Mount Thick Film Resistor, Mcre Series, 6.8 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro Resistor, 6K8, 0.05W, 1%, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details