multicomp PRO Res, Thick Film, 6K2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro MCRE000159

Description
RES, THICK FILM, 6K2, 1%, 0.05W, 0201, REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6K2, 1%, 0.05W, 0201, REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro - 94W3084 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
94W3084
Res, Thick Film, 6K2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro 94W3084
RES, THICK FILM, 6K2, 1%, 0.05W, 0201, REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K2, 1%, 0.05W, 0201, REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistor, 6K2, 0.05W, 1%, 0201; Resistance Multicomp Pro - 94W5161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K2, 0.05W, 1%, 0201; Resistance Multicomp Pro
94W5161
Resistor, 6K2, 0.05W, 1%, 0201; Resistance Multicomp Pro 94W5161
RESISTOR, 6K2, 0.05W, 1%, 0201; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, 6K2, 0.05W, 1%, 0201; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Mcre Series, 6.2 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4265 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 6.2 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4265
Surface Mount Thick Film Resistor, Mcre Series, 6.2 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4265
Surface Mount Thick Film Resistor, MCRE Series, 6.2 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 6.2 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 94W3084 94W5161 07W4265
Product Name Res, Thick Film, 6K2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro Resistor, 6K2, 0.05W, 1%, 0201; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcre Series, 6.2 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 6200 ohms 6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details