multicomp PRO Resistor, 5K6, 0.05W, 1%, 0201; Resistance Multicomp Pro MCRE000158

Description
RESISTOR, 5K6, 0.05W, 1%, 0201; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K6, 0.05W, 1%, 0201; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K6, 0.05W, 1%, 0201; Resistance Multicomp Pro - 94W5160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 0.05W, 1%, 0201; Resistance Multicomp Pro
94W5160
Resistor, 5K6, 0.05W, 1%, 0201; Resistance Multicomp Pro 94W5160
RESISTOR, 5K6, 0.05W, 1%, 0201; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, 5K6, 0.05W, 1%, 0201; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K6, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro - 94W3083 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro
94W3083
Resistor, 5K6, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro 94W3083
RESISTOR, 5K6, 0.05W, 1%, 0201, FULL REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, 5K6, 0.05W, 1%, 0201, FULL REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94W5160 94W3083
Product Name Resistor, 5K6, 0.05W, 1%, 0201; Resistance Multicomp Pro Resistor, 5K6, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 5600 ohms 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details