multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 5.1 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000157

Description
Surface Mount Thick Film Resistor, MCRE Series, 5.1 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 5.1 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 5.1 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4263 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 5.1 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4263
Surface Mount Thick Film Resistor, Mcre Series, 5.1 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4263
Surface Mount Thick Film Resistor, MCRE Series, 5.1 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 5.1 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07W4263
Product Name Surface Mount Thick Film Resistor, Mcre Series, 5.1 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details