multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 4.7 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000156

Description
Surface Mount Thick Film Resistor, MCRE Series, 4.7 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 4.7 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 4.7 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4262 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 4.7 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4262
Surface Mount Thick Film Resistor, Mcre Series, 4.7 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4262
Surface Mount Thick Film Resistor, MCRE Series, 4.7 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 4.7 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K7, 1%, 0.05W, 0201; Resistance Multicomp Pro - 94W5158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.05W, 0201; Resistance Multicomp Pro
94W5158
Res, Thick Film, 4K7, 1%, 0.05W, 0201; Resistance Multicomp Pro 94W5158
RES, THICK FILM, 4K7, 1%, 0.05W, 0201; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.05W, 0201; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 07W4262 94W5158
Product Name Surface Mount Thick Film Resistor, Mcre Series, 4.7 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro Res, Thick Film, 4K7, 1%, 0.05W, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details