multicomp PRO Resistor, 3K9, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp MCRE000154

Description
RESISTOR, 3K9, 0.05W, 1%, 0201, FULL REEL; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K9, 0.05W, 1%, 0201, FULL REEL; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K9, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp - 94W3079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K9, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp
94W3079
Resistor, 3K9, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp 94W3079
RESISTOR, 3K9, 0.05W, 1%, 0201, FULL REEL; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RESISTOR, 3K9, 0.05W, 1%, 0201, FULL REEL; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K9, 0.05W, 1%, 0201; Resistance Multicomp - 94W4634 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K9, 0.05W, 1%, 0201; Resistance Multicomp
94W4634
Resistor, 3K9, 0.05W, 1%, 0201; Resistance Multicomp 94W4634
RESISTOR, 3K9, 0.05W, 1%, 0201; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, 3K9, 0.05W, 1%, 0201; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94W3079 94W4634
Product Name Resistor, 3K9, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Resistor, 3K9, 0.05W, 1%, 0201; Resistance Multicomp
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 3900 ohms 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details