multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 2.7 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000150

Description
Surface Mount Thick Film Resistor, MCRE Series, 2.7 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 2.7 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 2.7 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4256 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 2.7 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4256
Surface Mount Thick Film Resistor, Mcre Series, 2.7 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4256
Surface Mount Thick Film Resistor, MCRE Series, 2.7 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 2.7 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K7, 1%, 0.05W, 0201; Resistance Multicomp Pro - 94W4632 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.05W, 0201; Resistance Multicomp Pro
94W4632
Res, Thick Film, 2K7, 1%, 0.05W, 0201; Resistance Multicomp Pro 94W4632
RES, THICK FILM, 2K7, 1%, 0.05W, 0201; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.05W, 0201; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K7, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro - 94W3075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
94W3075
Res, Thick Film, 2K7, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro 94W3075
RES, THICK FILM, 2K7, 1%, 0.05W, 0201, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.05W, 0201, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 07W4256 94W4632 94W3075
Product Name Surface Mount Thick Film Resistor, Mcre Series, 2.7 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro Res, Thick Film, 2K7, 1%, 0.05W, 0201; Resistance Multicomp Pro Res, Thick Film, 2K7, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS RoHS
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details