multicomp PRO Res, Thick Film, 1K5, 1%, 0.05W, 0201; Resistance Multicomp Pro MCRE000144

Description
RES, THICK FILM, 1K5, 1%, 0.05W, 0201; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K5, 1%, 0.05W, 0201; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K5, 1%, 0.05W, 0201; Resistance Multicomp Pro - 94W5151 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.05W, 0201; Resistance Multicomp Pro
94W5151
Res, Thick Film, 1K5, 1%, 0.05W, 0201; Resistance Multicomp Pro 94W5151
RES, THICK FILM, 1K5, 1%, 0.05W, 0201; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.05W, 0201; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Mcre Series, 1.5 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 07W4250 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 1.5 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
07W4250
Surface Mount Thick Film Resistor, Mcre Series, 1.5 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 07W4250
Surface Mount Thick Film Resistor, MCRE Series, 1.5 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 1.5 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94W5151 07W4250
Product Name Res, Thick Film, 1K5, 1%, 0.05W, 0201; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcre Series, 1.5 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details