The Multicomp Pro Thick Film Chip Resistor, part number 94W5114, features a resistance value of 24 ohms with a tolerance of ±1%. It has a power rating of 0.05W (50mW) and is housed in a compact 0201 package. This resistor operates within a temperature range of -55°C to +125°C and has a maximum operating voltage of 25V. It is suitable for various applications, including telecommunications, automotive, medical, and military equipment. The resistor is compatible with all soldering processes and is designed for high reliability with a multilayer electrode construction. The product is RoHS compliant, making it suitable for environmentally conscious designs.
RES, THICK FILM, 24R, 1%, 0.05W, 0201; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94W5114 |
| Product Name | Res, Thick Film, 24R, 1%, 0.05W, 0201; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] |
| Resistance Range | 24 ohms |