multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 22 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro MCRE000100

Description
Surface Mount Thick Film Resistor, MCRE Series, 22 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCRE Series, 22 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, MCRE Series, has a resistance value of 22 Ohms and a power rating of 50 mW. It features a tolerance of 1% and is rated for a maximum operating voltage of 25 V. The resistor is designed in a compact 0201 (0603 metric) package, making it suitable for applications where space is a constraint. It is RoHS compliant, ensuring it meets environmental regulations. The resistor operates effectively within a temperature range of -55°C to +125°C, which allows for versatility in various applications, including telecommunications, automotive, and medical equipment. Its multilayer electrode construction enhances reliability and compatibility with standard soldering processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, MCRE Series, has a resistance value of 22 Ohms and a power rating of 50 mW. It features a tolerance of 1% and is rated for a maximum operating voltage of 25 V. The resistor is designed in a compact 0201 (0603 metric) package, making it suitable for applications where space is a constraint. It is RoHS compliant, ensuring it meets environmental regulations. The resistor operates effectively within a temperature range of -55°C to +125°C, which allows for versatility in various applications, including telecommunications, automotive, and medical equipment. Its multilayer electrode construction enhances reliability and compatibility with standard soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 22 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 07W4206 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 22 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
07W4206
Surface Mount Thick Film Resistor, Mcre Series, 22 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 07W4206
Surface Mount Thick Film Resistor, MCRE Series, 22 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 22 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07W4206
Product Name Surface Mount Thick Film Resistor, Mcre Series, 22 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers