multicomp PRO Res, Thick Film, 4R7, 1%, 0.05W, 0201; Resistance Multicomp Pro MCRE000090

Description
RES, THICK FILM, 4R7, 1%, 0.05W, 0201; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4R7, 1%, 0.05W, 0201; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4R7, 1%, 0.05W, 0201; Resistance Multicomp Pro - 94W5104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 1%, 0.05W, 0201; Resistance Multicomp Pro
94W5104
Res, Thick Film, 4R7, 1%, 0.05W, 0201; Resistance Multicomp Pro 94W5104
RES, THICK FILM, 4R7, 1%, 0.05W, 0201; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 4R7, 1%, 0.05W, 0201; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcre Series, 4.7 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 07W4196 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 4.7 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
07W4196
Surface Mount Thick Film Resistor, Mcre Series, 4.7 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 07W4196
Surface Mount Thick Film Resistor, MCRE Series, 4.7 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 4.7 ohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94W5104 07W4196
Product Name Res, Thick Film, 4R7, 1%, 0.05W, 0201; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcre Series, 4.7 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD); 0201; 0603
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details