multicomp PRO Resistor, 10Mohm, 125Mw, 5%, Axial; Resistance Multicomp Pro MCRE000085

Description
RESISTOR, 10MOHM, 125mW, 5%, AXIAL; Resistance:10Mohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10MOHM, 125mW, 5%, AXIAL; Resistance:10Mohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10Mohm, 125Mw, 5%, Axial; Resistance Multicomp Pro - 24R6939 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Mohm, 125Mw, 5%, Axial; Resistance Multicomp Pro
24R6939
Resistor, 10Mohm, 125Mw, 5%, Axial; Resistance Multicomp Pro 24R6939
RESISTOR, 10MOHM, 125mW, 5%, AXIAL; Resistance:10Mohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RESISTOR, 10MOHM, 125mW, 5%, AXIAL; Resistance:10Mohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24R6939
Product Name Resistor, 10Mohm, 125Mw, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1.00E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details