multicomp PRO Carbon Film Resistor,axial,1 Mohm,125 Mw; Resistance Multicomp Pro MCRE000073

Description
CARBON FILM RESISTOR,AXIAL,1 MOHM,125 mW; Resistance:1Mohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Description
CARBON FILM RESISTOR,AXIAL,1 MOHM,125 mW; Resistance:1Mohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor,axial,1 Mohm,125 Mw; Resistance Multicomp Pro - 24R6927 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor,axial,1 Mohm,125 Mw; Resistance Multicomp Pro
24R6927
Carbon Film Resistor,axial,1 Mohm,125 Mw; Resistance Multicomp Pro 24R6927
CARBON FILM RESISTOR,AXIAL,1 MOHM,125 mW; Resistance:1Mohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR,AXIAL,1 MOHM,125 mW; Resistance:1Mohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24R6927
Product Name Carbon Film Resistor,axial,1 Mohm,125 Mw; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 1.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details