multicomp PRO Resistor, 680Kohm, 125Mw, ±5%; Resistance Multicomp Pro MCRE000071

Description
RESISTOR, 680KOHM, 125MW, ±5%; Resistance:680kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 680KOHM, 125MW, ±5%; Resistance:680kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 680Kohm, 125Mw, ±5%; Resistance Multicomp Pro - 24R6925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 680Kohm, 125Mw, ±5%; Resistance Multicomp Pro
24R6925
Resistor, 680Kohm, 125Mw, ±5%; Resistance Multicomp Pro 24R6925
RESISTOR, 680KOHM, 125MW, ±5%; Resistance:680kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

RESISTOR, 680KOHM, 125MW, ±5%; Resistance:680kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24R6925
Product Name Resistor, 680Kohm, 125Mw, ±5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 680000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details