multicomp PRO Resistor, 220Kohm, 125Mw, ±5%; Resistance Multicomp Pro MCRE000065

Description
RESISTOR, 220KOHM, 125MW, ±5%; Resistance:220kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 220KOHM, 125MW, ±5%; Resistance:220kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 220Kohm, 125Mw, ±5%; Resistance Multicomp Pro - 24R6919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220Kohm, 125Mw, ±5%; Resistance Multicomp Pro
24R6919
Resistor, 220Kohm, 125Mw, ±5%; Resistance Multicomp Pro 24R6919
RESISTOR, 220KOHM, 125MW, ±5%; Resistance:220kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

RESISTOR, 220KOHM, 125MW, ±5%; Resistance:220kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24R6919
Product Name Resistor, 220Kohm, 125Mw, ±5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 220000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details