multicomp PRO Through Hole Carbon Film Resistor, Mcre Series, 8.2 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro MCRE000048

Description
Through Hole Carbon Film Resistor, MCRE Series, 8.2 kohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Carbon Film Resistor, MCRE Series, 8.2 kohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Carbon Film Resistor, MCRE Series, part number 24R6902, has a resistance value of 8.2 kΩ and a power rating of 125 mW. It features a tolerance of ±5% and a maximum working voltage of 200 V. This resistor is designed with axial leads for easy insertion into circuit boards and is RoHS compliant. The temperature coefficient for this resistor is specified as ±350 PPM/°C for values below 10 Ω, and it ranges from 0 to -450 PPM/°C for values between 11 Ω and 99 kΩ. The resistor exhibits good performance under various conditions, including short time overload, insulation resistance of at least 1,000 MΩ, and resistance to soldering heat with minimal mechanical damage. This component is suitable for applications requiring reliable performance in a compact form factor, making it a cost-effective choice for engineers looking for standard resistor values in their designs.

Datasheet Summary
Powered by GS/AI

The Through Hole Carbon Film Resistor, MCRE Series, part number 24R6902, has a resistance value of 8.2 kΩ and a power rating of 125 mW. It features a tolerance of ±5% and a maximum working voltage of 200 V. This resistor is designed with axial leads for easy insertion into circuit boards and is RoHS compliant. The temperature coefficient for this resistor is specified as ±350 PPM/°C for values below 10 Ω, and it ranges from 0 to -450 PPM/°C for values between 11 Ω and 99 kΩ. The resistor exhibits good performance under various conditions, including short time overload, insulation resistance of at least 1,000 MΩ, and resistance to soldering heat with minimal mechanical damage. This component is suitable for applications requiring reliable performance in a compact form factor, making it a cost-effective choice for engineers looking for standard resistor values in their designs.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Mcre Series, 8.2 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro - 24R6902 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Mcre Series, 8.2 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
24R6902
Through Hole Carbon Film Resistor, Mcre Series, 8.2 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro 24R6902
Through Hole Carbon Film Resistor, MCRE Series, 8.2 kohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, MCRE Series, 8.2 kohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24R6902
Product Name Through Hole Carbon Film Resistor, Mcre Series, 8.2 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details