multicomp PRO Through Hole Carbon Film Resistor, Mcre Series, 6.8 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro MCRE000047

Description
Through Hole Carbon Film Resistor, MCRE Series, 6.8 kohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, MCRE Series, 6.8 kohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Mcre Series, 6.8 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro - 24R6901 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Mcre Series, 6.8 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
24R6901
Through Hole Carbon Film Resistor, Mcre Series, 6.8 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro 24R6901
Through Hole Carbon Film Resistor, MCRE Series, 6.8 kohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, MCRE Series, 6.8 kohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24R6901
Product Name Through Hole Carbon Film Resistor, Mcre Series, 6.8 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers