multicomp PRO Res, 4K7, 125Mw, Axial, Carbon Film; Resistance Multicomp Pro MCRE000045

Description
RES, 4K7, 125MW, AXIAL, CARBON FILM; Resistance:4.7kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 125MW, AXIAL, CARBON FILM; Resistance:4.7kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 125Mw, Axial, Carbon Film; Resistance Multicomp Pro - 24R6899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 125Mw, Axial, Carbon Film; Resistance Multicomp Pro
24R6899
Res, 4K7, 125Mw, Axial, Carbon Film; Resistance Multicomp Pro 24R6899
RES, 4K7, 125MW, AXIAL, CARBON FILM; Resistance:4.7kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 4K7, 125MW, AXIAL, CARBON FILM; Resistance:4.7kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24R6899
Product Name Res, 4K7, 125Mw, Axial, Carbon Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details