multicomp PRO Through Hole Carbon Film Resistor, Mcre Series, 3.9 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro MCRE000044

Description
Through Hole Carbon Film Resistor, MCRE Series, 3.9 kohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, MCRE Series, 3.9 kohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Mcre Series, 3.9 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro - 24R6898 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Mcre Series, 3.9 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
24R6898
Through Hole Carbon Film Resistor, Mcre Series, 3.9 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro 24R6898
Through Hole Carbon Film Resistor, MCRE Series, 3.9 kohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, MCRE Series, 3.9 kohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24R6898
Product Name Through Hole Carbon Film Resistor, Mcre Series, 3.9 Kohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details