multicomp PRO Carbon Film Resistor, Axial Lead, 2.2Kohm, 125Mw, 5%; Resistance Multicomp Pro MCRE000041

Description
CARBON FILM RESISTOR, AXIAL LEAD, 2.2KOHM, 125mW, 5%; Resistance:2.2kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.85mm RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR, AXIAL LEAD, 2.2KOHM, 125mW, 5%; Resistance:2.2kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.85mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor, Axial Lead, 2.2Kohm, 125Mw, 5%; Resistance Multicomp Pro - 24R6895 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor, Axial Lead, 2.2Kohm, 125Mw, 5%; Resistance Multicomp Pro
24R6895
Carbon Film Resistor, Axial Lead, 2.2Kohm, 125Mw, 5%; Resistance Multicomp Pro 24R6895
CARBON FILM RESISTOR, AXIAL LEAD, 2.2KOHM, 125mW, 5%; Resistance:2.2kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.85mm RoHS Compliant: Yes

CARBON FILM RESISTOR, AXIAL LEAD, 2.2KOHM, 125mW, 5%; Resistance:2.2kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24R6895
Product Name Carbon Film Resistor, Axial Lead, 2.2Kohm, 125Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details