multicomp PRO Carbon Film Resistor,axial,1 Kohm,125 Mw; Resistance Multicomp Pro MCRE000037

Description
CARBON FILM RESISTOR,AXIAL,1 KOHM,125 mW; Resistance:1kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet
Description
CARBON FILM RESISTOR,AXIAL,1 KOHM,125 mW; Resistance:1kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor,axial,1 Kohm,125 Mw; Resistance Multicomp Pro - 24R6891 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Film Resistor,axial,1 Kohm,125 Mw; Resistance Multicomp Pro
24R6891
Carbon Film Resistor,axial,1 Kohm,125 Mw; Resistance Multicomp Pro 24R6891
CARBON FILM RESISTOR,AXIAL,1 KOHM,125 mW; Resistance:1kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

CARBON FILM RESISTOR,AXIAL,1 KOHM,125 mW; Resistance:1kohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24R6891
Product Name Carbon Film Resistor,axial,1 Kohm,125 Mw; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details