multicomp PRO Through Hole Carbon Film Resistor, Mcre Series, 330 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro MCRE000031

Description
Through Hole Carbon Film Resistor, MCRE Series, 330 ohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, MCRE Series, 330 ohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Mcre Series, 330 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro - 24R6885 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Mcre Series, 330 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
24R6885
Through Hole Carbon Film Resistor, Mcre Series, 330 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro 24R6885
Through Hole Carbon Film Resistor, MCRE Series, 330 ohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, MCRE Series, 330 ohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24R6885
Product Name Through Hole Carbon Film Resistor, Mcre Series, 330 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details