multicomp PRO Through Hole Carbon Film Resistor, Mcre Series, 270 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro MCRE000030

Description
Through Hole Carbon Film Resistor, MCRE Series, 270 ohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, MCRE Series, 270 ohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Mcre Series, 270 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro - 24R6884 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Mcre Series, 270 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
24R6884
Through Hole Carbon Film Resistor, Mcre Series, 270 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro 24R6884
Through Hole Carbon Film Resistor, MCRE Series, 270 ohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, MCRE Series, 270 ohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24R6884
Product Name Through Hole Carbon Film Resistor, Mcre Series, 270 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details