The Through Hole Carbon Film Resistor, MCRE Series, part number 24R6875, has a resistance value of 47 Ohms and a power rating of 125 mW. It features a tolerance of ±5% and a maximum working voltage of 200 V. This resistor is designed for axial leaded applications and is RoHS compliant. The temperature coefficient for resistances in this series is specified as ±350 PPM/°C for values below 10 Ohms, and ranges from 0 to -700 PPM/°C for values between 100 k,Ѷ and 1 M,Ѷ. The resistor exhibits good performance under various conditions, including short time overload, insulation resistance of a minimum of 1,000 M,Ѷ, and dielectric withstand voltage without evidence of flashover or mechanical damage. This component is suitable for applications requiring reliable performance and is commonly used in electronic circuits. Its automatic insertability and cost-effectiveness make it a practical choice for engineers looking for dependable resistors in their designs.
Through Hole Carbon Film Resistor, MCRE Series, 47 ohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24R6875 |
| Product Name | Through Hole Carbon Film Resistor, Mcre Series, 47 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |