multicomp PRO Res, 0R, 125Mw, Carbon Film; Resistor Case / Package Multicomp Pro MCRE000000

Description
RES, 0R, 125MW, CARBON FILM; Resistor Case / Package:Axial Leaded; Resistor Technology:Carbon Film; Power Rating:125mW; Current Rating:25A; Product Range:MCRE Series; Product Length:3.5mm; Product Width:-; Product Height:- RoHS Compliant: Yes
Datasheet
Description
RES, 0R, 125MW, CARBON FILM; Resistor Case / Package:Axial Leaded; Resistor Technology:Carbon Film; Power Rating:125mW; Current Rating:25A; Product Range:MCRE Series; Product Length:3.5mm; Product Width:-; Product Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R, 125Mw, Carbon Film; Resistor Case / Package Multicomp Pro - 24R6854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 125Mw, Carbon Film; Resistor Case / Package Multicomp Pro
24R6854
Res, 0R, 125Mw, Carbon Film; Resistor Case / Package Multicomp Pro 24R6854
RES, 0R, 125MW, CARBON FILM; Resistor Case / Package:Axial Leaded; Resistor Technology:Carbon Film; Power Rating:125mW; Current Rating:25A; Product Range:MCRE Series; Product Length:3.5mm; Product Width:-; Product Height:- RoHS Compliant: Yes

RES, 0R, 125MW, CARBON FILM; Resistor Case / Package:Axial Leaded; Resistor Technology:Carbon Film; Power Rating:125mW; Current Rating:25A; Product Range:MCRE Series; Product Length:3.5mm; Product Width:-; Product Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24R6854
Product Name Res, 0R, 125Mw, Carbon Film; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details