multicomp PRO Carbon Resistor, 560Kohm, 1W, 10%; Resistance Multicomp MCRC100G564KB-RH

Description
CARBON RESISTOR, 560KOHM, 1W, 10%; Resistance:560kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 560KOHM, 1W, 10%; Resistance:560kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 560Kohm, 1W, 10%; Resistance Multicomp - 73K0388 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 560Kohm, 1W, 10%; Resistance Multicomp
73K0388
Carbon Resistor, 560Kohm, 1W, 10%; Resistance Multicomp 73K0388
CARBON RESISTOR, 560KOHM, 1W, 10%; Resistance:560kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 560KOHM, 1W, 10%; Resistance:560kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0388
Product Name Carbon Resistor, 560Kohm, 1W, 10%; Resistance Multicomp
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 560000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details