multicomp PRO Carbon Resistor, 5.6Kohm, 1W, 10%; Resistance Multicomp Pro MCRC100G562KB-RH

Description
CARBON RESISTOR, 5.6KOHM, 1W, 10%; Resistance:5.6kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 5.6KOHM, 1W, 10%; Resistance:5.6kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 5.6Kohm, 1W, 10%; Resistance Multicomp Pro - 73K0387 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 5.6Kohm, 1W, 10%; Resistance Multicomp Pro
73K0387
Carbon Resistor, 5.6Kohm, 1W, 10%; Resistance Multicomp Pro 73K0387
CARBON RESISTOR, 5.6KOHM, 1W, 10%; Resistance:5.6kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 5.6KOHM, 1W, 10%; Resistance:5.6kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0387
Product Name Carbon Resistor, 5.6Kohm, 1W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 5600 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details