multicomp PRO Carbon Resistor, 47Kohm, 1W, 10%; Resistance Multicomp Pro MCRC100G473KB-RH

Description
CARBON RESISTOR, 47KOHM, 1W, 10%; Resistance:47kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 47KOHM, 1W, 10%; Resistance:47kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Carbon Composition RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 47Kohm, 1W, 10%; Resistance Multicomp Pro - 72K6232 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 47Kohm, 1W, 10%; Resistance Multicomp Pro
72K6232
Carbon Resistor, 47Kohm, 1W, 10%; Resistance Multicomp Pro 72K6232
CARBON RESISTOR, 47KOHM, 1W, 10%; Resistance:47kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 47KOHM, 1W, 10%; Resistance:47kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6232
Product Name Carbon Resistor, 47Kohm, 1W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leaded
Resistance Range 47000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details