multicomp PRO Carbon Resistor, 39Kohm, 1W, 10%; Resistance Multicomp Pro MCRC100G393KB-RH

Description
CARBON RESISTOR, 39KOHM, 1W, 10%; Resistance:39kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 39KOHM, 1W, 10%; Resistance:39kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 39Kohm, 1W, 10%; Resistance Multicomp Pro - 73K0381 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 39Kohm, 1W, 10%; Resistance Multicomp Pro
73K0381
Carbon Resistor, 39Kohm, 1W, 10%; Resistance Multicomp Pro 73K0381
CARBON RESISTOR, 39KOHM, 1W, 10%; Resistance:39kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 39KOHM, 1W, 10%; Resistance:39kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0381
Product Name Carbon Resistor, 39Kohm, 1W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 39000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details