multicomp PRO Carbon Resistor, 3.9Kohm, 1W, 10%; Resistance Multicomp Pro MCRC100G392KB-RH

Description
CARBON RESISTOR, 3.9KOHM, 1W, 10%; Resistance:3.9kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 3.9KOHM, 1W, 10%; Resistance:3.9kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 3.9Kohm, 1W, 10%; Resistance Multicomp Pro - 73K0380 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 3.9Kohm, 1W, 10%; Resistance Multicomp Pro
73K0380
Carbon Resistor, 3.9Kohm, 1W, 10%; Resistance Multicomp Pro 73K0380
CARBON RESISTOR, 3.9KOHM, 1W, 10%; Resistance:3.9kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 3.9KOHM, 1W, 10%; Resistance:3.9kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0380
Product Name Carbon Resistor, 3.9Kohm, 1W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 3900 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers