multicomp PRO Carbon Resistor, 33Kohm, 1W, 10%; Resistance Multicomp Pro MCRC100G333KB-RH

Description
CARBON RESISTOR, 33KOHM, 1W, 10%; Resistance:33kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 33KOHM, 1W, 10%; Resistance:33kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 33Kohm, 1W, 10%; Resistance Multicomp Pro - 72K6228 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 33Kohm, 1W, 10%; Resistance Multicomp Pro
72K6228
Carbon Resistor, 33Kohm, 1W, 10%; Resistance Multicomp Pro 72K6228
CARBON RESISTOR, 33KOHM, 1W, 10%; Resistance:33kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 33KOHM, 1W, 10%; Resistance:33kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6228
Product Name Carbon Resistor, 33Kohm, 1W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 33000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details