multicomp PRO Carbon Resistor, 2.2Kohm, 1W, 10%; Resistance Multicomp Pro MCRC100G222KB-RH

Description
CARBON RESISTOR, 2.2KOHM, 1W, 10%; Resistance:2.2kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 2.2KOHM, 1W, 10%; Resistance:2.2kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 2.2Kohm, 1W, 10%; Resistance Multicomp Pro - 72K6219 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 2.2Kohm, 1W, 10%; Resistance Multicomp Pro
72K6219
Carbon Resistor, 2.2Kohm, 1W, 10%; Resistance Multicomp Pro 72K6219
CARBON RESISTOR, 2.2KOHM, 1W, 10%; Resistance:2.2kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 2.2KOHM, 1W, 10%; Resistance:2.2kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6219
Product Name Carbon Resistor, 2.2Kohm, 1W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 2200 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details