multicomp PRO Carbon Resistor, 22 Ohm, 1W, 10%; Resistance Multicomp Pro MCRC100G220KB-RH

Description
CARBON RESISTOR, 22 OHM, 1W, 10%; Resistance:22ohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 22 OHM, 1W, 10%; Resistance:22ohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 22 Ohm, 1W, 10%; Resistance Multicomp Pro - 72K6217 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 22 Ohm, 1W, 10%; Resistance Multicomp Pro
72K6217
Carbon Resistor, 22 Ohm, 1W, 10%; Resistance Multicomp Pro 72K6217
CARBON RESISTOR, 22 OHM, 1W, 10%; Resistance:22ohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 22 OHM, 1W, 10%; Resistance:22ohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6217
Product Name Carbon Resistor, 22 Ohm, 1W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 22 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details