multicomp PRO Res, 910K, 0.25W, Axial, Carbon; Resistance Multicomp Pro MCRC1/4G914KT

Description
RES, 910K, 0.25W, AXIAL, CARBON; Resistance:910kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
RES, 910K, 0.25W, AXIAL, CARBON; Resistance:910kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro 910K ohm carbon composition resistor is an axial leaded component with a power rating of 250mW and a resistance tolerance of ±10%. It is designed for applications requiring a voltage rating of up to 250V. The resistor is RoHS compliant, ensuring it meets environmental standards. Its construction allows for reliable performance in various electronic circuits. The resistor's specifications make it suitable for projects that require precise resistance values within the specified tolerance range.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro 910K ohm carbon composition resistor is an axial leaded component with a power rating of 250mW and a resistance tolerance of ±10%. It is designed for applications requiring a voltage rating of up to 250V. The resistor is RoHS compliant, ensuring it meets environmental standards. Its construction allows for reliable performance in various electronic circuits. The resistor's specifications make it suitable for projects that require precise resistance values within the specified tolerance range.

Suppliers

Company
Product
Description
Supplier Links
Res, 910K, 0.25W, Axial, Carbon; Resistance Multicomp Pro - 86AJ8957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 0.25W, Axial, Carbon; Resistance Multicomp Pro
86AJ8957
Res, 910K, 0.25W, Axial, Carbon; Resistance Multicomp Pro 86AJ8957
RES, 910K, 0.25W, AXIAL, CARBON; Resistance:910kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RES, 910K, 0.25W, AXIAL, CARBON; Resistance:910kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86AJ8957
Product Name Res, 910K, 0.25W, Axial, Carbon; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 910000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details