multicomp PRO Carbon Resistor, 4.7Kohm, 250Mw, 5%; Resistance Multicomp Pro MCRC1/4G472JT-RH

Description
CARBON RESISTOR, 4.7KOHM, 250mW, 5%; Resistance:4.7kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 4.7KOHM, 250mW, 5%; Resistance:4.7kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 4.7Kohm, 250Mw, 5%; Resistance Multicomp Pro - 72K6200 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 4.7Kohm, 250Mw, 5%; Resistance Multicomp Pro
72K6200
Carbon Resistor, 4.7Kohm, 250Mw, 5%; Resistance Multicomp Pro 72K6200
CARBON RESISTOR, 4.7KOHM, 250mW, 5%; Resistance:4.7kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 4.7KOHM, 250mW, 5%; Resistance:4.7kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6200
Product Name Carbon Resistor, 4.7Kohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details