multicomp PRO Carbon Resistor, 4.3Mohm, 250Mw, 5%; Resistance Multicomp Pro MCRC1/4G435JT-RH

Description
CARBON RESISTOR, 4.3MOHM, 250mW, 5%; Resistance:4.3Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 4.3MOHM, 250mW, 5%; Resistance:4.3Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 4.3Mohm, 250Mw, 5%; Resistance Multicomp Pro - 73K0328 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 4.3Mohm, 250Mw, 5%; Resistance Multicomp Pro
73K0328
Carbon Resistor, 4.3Mohm, 250Mw, 5%; Resistance Multicomp Pro 73K0328
CARBON RESISTOR, 4.3MOHM, 250mW, 5%; Resistance:4.3Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 4.3MOHM, 250mW, 5%; Resistance:4.3Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0328
Product Name Carbon Resistor, 4.3Mohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 4.30E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details