multicomp PRO Carbon Resistor, 3.9Kohm, 250Mw, 5%; Resistance Multicomp Pro MCRC1/4G392JT-RH

Description
CARBON RESISTOR, 3.9KOHM, 250mW, 5%; Resistance:3.9kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 3.9KOHM, 250mW, 5%; Resistance:3.9kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 3.9Kohm, 250Mw, 5%; Resistance Multicomp Pro - 73K0318 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 3.9Kohm, 250Mw, 5%; Resistance Multicomp Pro
73K0318
Carbon Resistor, 3.9Kohm, 250Mw, 5%; Resistance Multicomp Pro 73K0318
CARBON RESISTOR, 3.9KOHM, 250mW, 5%; Resistance:3.9kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 3.9KOHM, 250mW, 5%; Resistance:3.9kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0318
Product Name Carbon Resistor, 3.9Kohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 3900 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers