multicomp PRO Carbon Resistor, 33Kohm, 250Mw, 5%; Resistance Multicomp MCRC1/4G333JT-RH

Description
CARBON RESISTOR, 33KOHM, 250mW, 5%; Resistance:33kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 33KOHM, 250mW, 5%; Resistance:33kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 33Kohm, 250Mw, 5%; Resistance Multicomp - 72K6196 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 33Kohm, 250Mw, 5%; Resistance Multicomp
72K6196
Carbon Resistor, 33Kohm, 250Mw, 5%; Resistance Multicomp 72K6196
CARBON RESISTOR, 33KOHM, 250mW, 5%; Resistance:33kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 33KOHM, 250mW, 5%; Resistance:33kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6196
Product Name Carbon Resistor, 33Kohm, 250Mw, 5%; Resistance Multicomp
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 33000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details