multicomp PRO Carbon Resistor, 330 Ohm, 250Mw, 5%; Resistance Multicomp Pro MCRC1/4G331JT-RH

Description
CARBON RESISTOR, 330 OHM, 250mW, 5%; Resistance:330ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 330 OHM, 250mW, 5%; Resistance:330ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Carbon Resistor, 330 Ohm, 250mW, 5% from Multicomp Pro is an axial leaded carbon composition resistor designed for general-purpose applications. It has a resistance value of 330 Ohms with a tolerance of ±5%, making it suitable for various electronic circuits where precise resistance is required. The resistor is rated for a maximum power of 250mW and can handle a voltage rating of up to 250V. This product is RoHS compliant, ensuring it meets environmental regulations. Its construction and specifications make it a reliable choice for engineers looking for a standard resistor in their designs.

Datasheet Summary
Powered by GS/AI

The Carbon Resistor, 330 Ohm, 250mW, 5% from Multicomp Pro is an axial leaded carbon composition resistor designed for general-purpose applications. It has a resistance value of 330 Ohms with a tolerance of ±5%, making it suitable for various electronic circuits where precise resistance is required. The resistor is rated for a maximum power of 250mW and can handle a voltage rating of up to 250V. This product is RoHS compliant, ensuring it meets environmental regulations. Its construction and specifications make it a reliable choice for engineers looking for a standard resistor in their designs.

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 330 Ohm, 250Mw, 5%; Resistance Multicomp Pro - 72K6194 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 330 Ohm, 250Mw, 5%; Resistance Multicomp Pro
72K6194
Carbon Resistor, 330 Ohm, 250Mw, 5%; Resistance Multicomp Pro 72K6194
CARBON RESISTOR, 330 OHM, 250mW, 5%; Resistance:330ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 330 OHM, 250mW, 5%; Resistance:330ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6194
Product Name Carbon Resistor, 330 Ohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 330 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details