multicomp PRO Res, 3M, 0.25W, Axial, Carbon; Resistance Multicomp Pro MCRC1/4G305KT

Description
RES, 3M, 0.25W, AXIAL, CARBON; Resistance:3Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
RES, 3M, 0.25W, AXIAL, CARBON; Resistance:3Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3M, 0.25W, Axial, Carbon; Resistance Multicomp Pro - 86AJ8953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 0.25W, Axial, Carbon; Resistance Multicomp Pro
86AJ8953
Res, 3M, 0.25W, Axial, Carbon; Resistance Multicomp Pro 86AJ8953
RES, 3M, 0.25W, AXIAL, CARBON; Resistance:3Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RES, 3M, 0.25W, AXIAL, CARBON; Resistance:3Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86AJ8953
Product Name Res, 3M, 0.25W, Axial, Carbon; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 3.00E6 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details