multicomp PRO Carbon Resistor, 270 Ohm, 250Mw, 5%; Resistance Multicomp Pro MCRC1/4G271JT-RH

Description
CARBON RESISTOR, 270 OHM, 250mW, 5%; Resistance:270ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 270 OHM, 250mW, 5%; Resistance:270ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 270 Ohm, 250Mw, 5%; Resistance Multicomp Pro - 72K6191 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 270 Ohm, 250Mw, 5%; Resistance Multicomp Pro
72K6191
Carbon Resistor, 270 Ohm, 250Mw, 5%; Resistance Multicomp Pro 72K6191
CARBON RESISTOR, 270 OHM, 250mW, 5%; Resistance:270ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 270 OHM, 250mW, 5%; Resistance:270ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6191
Product Name Carbon Resistor, 270 Ohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 270 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers