RES, 2.4M, 0.25W, AXIAL, CARBON; Resistance:2.4Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86AJ8952 |
| Product Name | Res, 2.4M, 0.25W, Axial, Carbon; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 2.40E6 ohms |
| Tolerance | 10 +/- % |