multicomp PRO Carbon Resistor, 2Kohm, 250Mw, 5%; Resistance Multicomp Pro MCRC1/4G202JT-RH

Description
CARBON RESISTOR, 2KOHM, 250mW, 5%; Resistance:2kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 2KOHM, 250mW, 5%; Resistance:2kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 2Kohm, 250Mw, 5%; Resistance Multicomp Pro - 72K6186 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 2Kohm, 250Mw, 5%; Resistance Multicomp Pro
72K6186
Carbon Resistor, 2Kohm, 250Mw, 5%; Resistance Multicomp Pro 72K6186
CARBON RESISTOR, 2KOHM, 250mW, 5%; Resistance:2kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 2KOHM, 250mW, 5%; Resistance:2kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6186
Product Name Carbon Resistor, 2Kohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 2000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details