multicomp PRO Carbon Resistor, 1.8Kohm, 250Mw, 5%; Resistance Multicomp Pro MCRC1/4G182JT-RH

Description
CARBON RESISTOR, 1.8KOHM, 250mW, 5%; Resistance:1.8kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 1.8KOHM, 250mW, 5%; Resistance:1.8kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 1.8Kohm, 250Mw, 5%; Resistance Multicomp Pro - 73K0279 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 1.8Kohm, 250Mw, 5%; Resistance Multicomp Pro
73K0279
Carbon Resistor, 1.8Kohm, 250Mw, 5%; Resistance Multicomp Pro 73K0279
CARBON RESISTOR, 1.8KOHM, 250mW, 5%; Resistance:1.8kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 1.8KOHM, 250mW, 5%; Resistance:1.8kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0279
Product Name Carbon Resistor, 1.8Kohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers