multicomp PRO Res, 1.5M, 0.25W, Axial, Carbon; Resistance Multicomp Pro MCRC1/4G155KT

Description
RES, 1.5M, 0.25W, AXIAL, CARBON; Resistance:1.5Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
RES, 1.5M, 0.25W, AXIAL, CARBON; Resistance:1.5Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1.5M, 0.25W, Axial, Carbon; Resistance Multicomp Pro - 86AJ8946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.5M, 0.25W, Axial, Carbon; Resistance Multicomp Pro
86AJ8946
Res, 1.5M, 0.25W, Axial, Carbon; Resistance Multicomp Pro 86AJ8946
RES, 1.5M, 0.25W, AXIAL, CARBON; Resistance:1.5Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RES, 1.5M, 0.25W, AXIAL, CARBON; Resistance:1.5Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86AJ8946
Product Name Res, 1.5M, 0.25W, Axial, Carbon; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1.50E6 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details