multicomp PRO Carbon Resistor, 12Kohm, 250Mw, 5%; Resistance Multicomp Pro MCRC1/4G123JT-RH

Description
CARBON RESISTOR, 12KOHM, 250mW, 5%; Resistance:12kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 12KOHM, 250mW, 5%; Resistance:12kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 12Kohm, 250Mw, 5%; Resistance Multicomp Pro - 73K0265 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 12Kohm, 250Mw, 5%; Resistance Multicomp Pro
73K0265
Carbon Resistor, 12Kohm, 250Mw, 5%; Resistance Multicomp Pro 73K0265
CARBON RESISTOR, 12KOHM, 250mW, 5%; Resistance:12kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 12KOHM, 250mW, 5%; Resistance:12kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0265
Product Name Carbon Resistor, 12Kohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 12000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details